RECOM Power, Inc. DC DC Converters RA3-1208S/SMD

Description
Isolated Module DC DC Converter 1 Output 8V 375mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 8V 375mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-1208S/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-1208S/SMD-ND
DC DC Converters 945-RA3-1208S/SMD-ND
Isolated Module DC DC Converter 1 Output 8V 375mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 8V 375mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power - 08AK8771 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power
08AK8771
Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power 08AK8771
DC-DC CONVERTER, 1 OUTPUT, 8V, 0.375A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 OUTPUT, 8V, 0.375A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-1208S/SMD-ND 08AK8771
Product Name DC DC Converters Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3750 amps 0.3750 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details