RECOM Power, Inc. DC DC Converters RA3-120701D/SMD-R

Description
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-120701D/SMD-RTR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power - 08AK8770 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power
08AK8770
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power 08AK8770
DC-DC CONVERTER, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:7V; Output Current - Output 1:420mA; Output Voltage - Output 2:-1V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:7V; Output Current - Output 1:420mA; Output Voltage - Output 2:-1V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-120701D/SMD-RTR-ND 08AK8770
Product Name DC DC Converters Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 to 0.4200 amps 0.4200 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details