RECOM Power, Inc. DC DC Converters RA3-0508S/SMD

Description
Isolated Module DC DC Converter 1 Output 8V 375mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 8V 375mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-0508S/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-0508S/SMD-ND
DC DC Converters 945-RA3-0508S/SMD-ND
Isolated Module DC DC Converter 1 Output 8V 375mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 8V 375mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power - 08AK8761 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power
08AK8761
Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power 08AK8761
DC-DC CONVERTER, 1 OUTPUT, 8V, 0.375A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 OUTPUT, 8V, 0.375A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-0508S/SMD-ND 08AK8761
Product Name DC DC Converters Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3750 amps 0.3750 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details