Isolated Module DC DC Converter 1 Output 8V 375mA 4.5V - 5.5V Input
DC-DC CONVERTER, 1 OUTPUT, 8V, 0.375A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:15mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RA3-0508S/SMD-RTR-ND | 08AK8762 |
| Product Name | DC DC Converters | Dc-Dc Converter, 1 Output, 8V, 0.375A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.3750 amps | 0.3750 amps |
| DC Input Voltage | 4.5 to 5.5 volts |