RECOM Power, Inc. DC DC Converters RA3-050701D/SMD

Description
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-050701D/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-050701D/SMD-ND
DC DC Converters 945-RA3-050701D/SMD-ND
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power - 08AK8759 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power
08AK8759
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power 08AK8759
DC-DC CONVERTER, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:7V; Output Current - Output 1:420mA; Output Voltage - Output 2:-1V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:7V; Output Current - Output 1:420mA; Output Voltage - Output 2:-1V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-050701D/SMD-ND 08AK8759
Product Name DC DC Converters Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 to 0.4200 amps 0.4200 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227052 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details