The 3W DC/DC Converter Econoline SMD 1.6kV Reg 4:1 from Recom Power is designed for applications requiring compact power conversion. It features a 4:1 input voltage range, accommodating nominal voltages of 5V, 12V, 24V, and 48V, with regulated output options available in single or dual configurations. The converter offers an efficiency of up to 84% and is capable of operating in a temperature range from -40°C to +71°C at full load. It includes continuous short circuit protection and has an isolation voltage of 1.6kVDC for one minute. The device does not require a minimum load and is compliant with Class A and Class B EMC standards with minimal external components. The product is packaged in a tube containing 20 pieces and is RoHS2 compliant.
3W DC/DC-CONVERTER 'ECONOLINE' S
3W DC OR DC-CONVERTER ECONOLINE SMD 1.6KV REG 4-1
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-R3M-2415D/SMD-ND | 62AK2319 |
| Product Name | DC DC Converters | 3W Dc Or Dc-Converter Econoline Smd 1.6Kv Reg 4-1 Recom Power |
| Type | DC-DC Converter; 1 |