The Win Source Electronics part number 1176476-R2S-1205 is a 2W DC-DC converter designed for board mounting. It features a single output of 5V with a maximum output current of 400mA. The input voltage range is between 10.8V and 13.2V, with an efficiency rating of up to 85%. This converter operates in an extended temperature range from -40°C to +100°C without derating, making it suitable for various industrial applications. It has an isolation voltage of 1 kVDC and includes optional continuous short circuit protection. The device is packaged in an 8-SMD module format, measuring 0.50" L x 0.42" W x 0.35" H. It is compliant with RoHS and has a moisture sensitivity level of 1, indicating it can be stored indefinitely under normal conditions.
DC DC CONVERTER 5V 2W Product overview: R2S-1205 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R2S-1205 can be used for catalog matching and distributor lookup.
The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Win Source Part Number: 1176476-R2S-1205
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R2S (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 39
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 85%
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.50" L x 0.42" W x 0.35" H (12.8mm x 10.7mm x 9.0mm)
Alternative Parts (Cross-Reference): 10901402; R2S1205;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: R2S1205,1486-R2S-120
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-R2S-1205 | R2S-1205 | 1176476-R2S-1205 |
| Product Name | 5V 2W DC-DC Converter IC | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube | Other; Tube |