RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters R2D-1505/P

Description
Win Source Part Number: 962946-R2D-1505/P Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R2D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 33 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm) Alternative Parts (Cross-Reference): R2D-1205; R2D12-1205; R2D-050510901279; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10901279,R2D1505/P Base Product Number: R2D-1505
Request a Quote Datasheet
Description
Win Source Part Number: 962946-R2D-1505/P Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R2D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 33 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm) Alternative Parts (Cross-Reference): R2D-1205; R2D12-1205; R2D-050510901279; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10901279,R2D1505/P Base Product Number: R2D-1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 962946-R2D-1505/P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
962946-R2D-1505/P
Power Supplies - Board Mount - DC DC Converters 962946-R2D-1505/P
Win Source Part Number: 962946-R2D-1505/P Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R2D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 33 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm) Alternative Parts (Cross-Reference): R2D-1205; R2D12-1205; R2D-050510901279; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10901279,R2D1505/P Base Product Number: R2D-1505

Win Source Part Number: 962946-R2D-1505/P
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R2D (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 33
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Package / Case: 10-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm)
Alternative Parts (Cross-Reference): R2D-1205; R2D12-1205; R2D-050510901279;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10901279,R2D1505/P
Base Product Number: R2D-1505

Buy Now Datasheet
-5V 2W DC-DC Converter IC - 132-R2D-1505/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 2W DC-DC Converter IC
132-R2D-1505/P
-5V 2W DC-DC Converter IC 132-R2D-1505/P
DC DC CONVERTER +/-5V 2W Product overview: R2D-1505/P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R2D-1505/P can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 2W Product overview: R2D-1505/P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R2D-1505/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - R2D-1505/P - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R2D-1505/P
DC to DC Converter R2D-1505/P
The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 962946-R2D-1505/P 132-R2D-1505/P R2D-1505/P
Product Name Power Supplies - Board Mount - DC DC Converters -5V 2W DC-DC Converter IC DC to DC Converter
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers