RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters R2D-1212/HP

Description
Win Source Part Number: 1041568-R2D-1212/HP Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R2D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial), Medical Standard Package: 33 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm) Alternative Parts (Cross-Reference): R2D-1212; R2D12-1212/P; R2D12-1212; TES 1-1221; TES 1-2421; DCP010507DBP-U/7E410 901252; R2D-1212HP; R2D1212/HP; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10901252,R2D1212/HP, R2D-1212/HP-ND,945-3 314 Base Product Number: R2D-1212
Request a Quote Datasheet
Description
Win Source Part Number: 1041568-R2D-1212/HP Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R2D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial), Medical Standard Package: 33 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm) Alternative Parts (Cross-Reference): R2D-1212; R2D12-1212/P; R2D12-1212; TES 1-1221; TES 1-2421; DCP010507DBP-U/7E410 901252; R2D-1212HP; R2D1212/HP; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10901252,R2D1212/HP, R2D-1212/HP-ND,945-3 314 Base Product Number: R2D-1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1041568-R2D-1212/HP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1041568-R2D-1212/HP
Power Supplies - Board Mount - DC DC Converters 1041568-R2D-1212/HP
Win Source Part Number: 1041568-R2D-1212/HP Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R2D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial), Medical Standard Package: 33 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm) Alternative Parts (Cross-Reference): R2D-1212; R2D12-1212/P; R2D12-1212; TES 1-1221; TES 1-2421; DCP010507DBP-U/7E410 901252; R2D-1212HP; R2D1212/HP; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10901252,R2D1212/HP, R2D-1212/HP-ND,945-3 314 Base Product Number: R2D-1212

Win Source Part Number: 1041568-R2D-1212/HP
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R2D (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 33
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 83mA, 83mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Package / Case: 10-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm)
Alternative Parts (Cross-Reference): R2D-1212; R2D12-1212/P; R2D12-1212; TES 1-1221; TES 1-2421; DCP010507DBP-U/7E410901252; R2D-1212HP; R2D1212/HP;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10901252,R2D1212/HP,R2D-1212/HP-ND,945-3314
Base Product Number: R2D-1212

Buy Now Datasheet
-12V 2W DC-DC Converter IC - 132-R2D-1212/HP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 2W DC-DC Converter IC
132-R2D-1212/HP
-12V 2W DC-DC Converter IC 132-R2D-1212/HP
DC DC CONVERTER +/-12V 2W Product overview: R2D-1212/HP from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R2D-1212/HP can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 2W Product overview: R2D-1212/HP from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R2D-1212/HP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - R2D-1212/HP - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R2D-1212/HP
DC to DC Converter R2D-1212/HP
2W DC/DC-Converter 'ECONOLINE' SMD 3kV unreg

2W DC/DC-Converter 'ECONOLINE' SMD 3kV unreg

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1041568-R2D-1212/HP 132-R2D-1212/HP R2D-1212/HP
Product Name Power Supplies - Board Mount - DC DC Converters -12V 2W DC-DC Converter IC DC to DC Converter
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-LTC1735CGN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details