Win Source Part Number: 1337448-R24P22005D
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RxxP22005D (2W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 2
Current - Output (Max): 50mA, 200mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 20V
Voltage - Output 2: -5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 95°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: R24P220
California Prop 65: Warning Information
DC DC CONVERTER 20V -5V 2W Product overview: R24P22005D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R24P22005D can be used for catalog matching and distributor lookup.
Recom R24P22005D DC/DC Converter
Recom R24P22005D DC/DC Converter
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1337448-R24P22005D | 132-R24P22005D | 1252018 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 20V -5V 2W DC-DC Converter IC | DC-DC Converters |
| Package Type | Other; Tube | Other; Tube | Other; Sip 7 |