Recom R1S-3.305 DC/DC Converter
Recom R1S-3.305 DC/DC Converter
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Manufacturer: Recom Power
Win Source Part Number: 1335305-R1S-3.305
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
Applications: ITE (Commercial)
Standard Package: 40
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output 1: 5V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 8-SMD Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10014271,R1S3.305,R1
RoHS Status: ROHS3 Compliant
| RS Components, Ltd. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 7063601 | R1S-3.305 | 1335305-R1S-3.305 |
| Product Name | DC-DC Converters | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Dip 8 | Other; 8-SMD Module, 5 Leads |