The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Recom R1D-0524 DC/DC Converter
Recom R1D-0524 DC/DC Converter
Recom R1D-0524 DC/DC Converter
| Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | R1D-0524 | 7063657 | 7063657P |
| Product Name | DC to DC Converter | DC-DC Converters | DC-DC Converters |
| Output Voltage | 24 volts |