The R15P15S/P/X2 is a 1 W unregulated DC/DC converter in a SIP7 package, offering 6.4 kVDC isolation, UL/CSA60950-1 and IEC/EN62368-1 certification, and 75-80% efficiency at full load. It features continuous short-circuit protection (suffix /P) and an alternative pinout (suffix /X2), with a 15 V single output and input voltage range of 5, 9, 12, 15, or 24 VDC. The device meets IEC/EN55032 emissions standards and is suitable for IGBT applications with >9 mm input/output clearance. Dimensions are 45.2 mm length, 9.8 mm width, and 12.0 mm height.
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950. This makes them ideal for medical and safety applications where approved isolation is required.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R15P15S/P/X2 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |