RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters R05P215D

Description
Win Source Part Number: 1379556-R05P215D Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Recom Power Series: ECONOLINE RxxP2xx (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: R05P215 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 66mA, 66mA Power (Watts): 2 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Voltage - Isolation: 6.4 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1379556-R05P215D Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Recom Power Series: ECONOLINE RxxP2xx (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: R05P215 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 66mA, 66mA Power (Watts): 2 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Voltage - Isolation: 6.4 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1379556-R05P215D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1379556-R05P215D
Power Supplies - Board Mount - DC DC Converters 1379556-R05P215D
Win Source Part Number: 1379556-R05P215D Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Recom Power Series: ECONOLINE RxxP2xx (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: R05P215 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 66mA, 66mA Power (Watts): 2 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Voltage - Isolation: 6.4 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80%

Win Source Part Number: 1379556-R05P215D
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Recom Power
Series: ECONOLINE RxxP2xx (2W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: R05P215
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 66mA, 66mA
Power (Watts): 2 W
Voltage - Input (Max): 5.5V
Number of Outputs: 2
Voltage - Isolation: 6.4 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%

Buy Now Datasheet
DC to DC Converter - R05P215D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R05P215D
DC to DC Converter R05P215D
The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment. The /X2 version has an input/output clearance of more than 9mm.

The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment. The /X2 version has an input/output clearance of more than 9mm.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1379556-R05P215D R05P215D
Product Name Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1226193P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 100V 600mA Step-Down DC-DC Converter IC - 739-LM5017MRX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HSOP
Output Voltage 90 volts
Input Voltage 100 volts
View Details
2 suppliers