The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment. The /X2 version has an input/output clearance of more than 9mm.
Win Source Part Number: 1379555-R05P205S/P
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Recom Power
Series: ECONOLINE RxxP2xx (2W)
Package: Tube
Product Status: Active
Features: SCP
Package / Case: 7-SIP Module, 4 Leads
Base Product Number: R05P205
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 400mA
Power (Watts): 2 W
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Voltage - Isolation: 6.4 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 5V
Efficiency: 75%
Recom R05P205S/P DC/DC Converter
Recom R05P205S/P DC/DC Converter
| Richardson RFPD | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | R05P205S/P | 1379555-R05P205S/P | 417085 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters |
| Output Voltage | 5 volts | 4.5 to 5.5 volts |