RECOM Power, Inc. DC to DC Converter R05P05S/X2/R8

Description
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.
Request a Quote Datasheet
Description
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R05P05S/X2/R8 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R05P05S/X2/R8
DC to DC Converter R05P05S/X2/R8
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.

The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335289-R05P05S/X2/R8 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335289-R05P05S/X2/R8
Power Supplies - Board Mount - DC DC Converters 1335289-R05P05S/X2/R8
Manufacturer: Recom Power Win Source Part Number: 1335289-R05P05S/X2/R 8 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) Applications: ITE (Commercial), Medical Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 8 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R05P05S/X2/R8-ND,199 00447,945-2793 Base Product Number: R05P05 RoHS Status: ROHS3 Compliant

Manufacturer: Recom Power
Win Source Part Number: 1335289-R05P05S/X2/R8
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm)
Applications: ITE (Commercial), Medical
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 8 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: R05P05S/X2/R8-ND,19900447,945-2793
Base Product Number: R05P05
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number R05P05S/X2/R8 1335289-R05P05S/X2/R8
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Output Voltage 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

12A 42V 1MHz HTSSOP DC-DC Converter IC - 715-LM3150MH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 0.6000 volts
Input Voltage 42 volts
View Details
2 suppliers
Buck 12A Step-Down DC-DC Converter IC - 739-IR3476MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details