RECOM Power, Inc. 5V 1W DC-DC Converter IC R05P05S/R8

Description
DC DC CONVERTER 5V 1W Product overview: R05P05S/R8 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05P05S/R8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 1W Product overview: R05P05S/R8 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05P05S/R8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1W DC-DC Converter IC - 132-R05P05S/R8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-R05P05S/R8
5V 1W DC-DC Converter IC 132-R05P05S/R8
DC DC CONVERTER 5V 1W Product overview: R05P05S/R8 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05P05S/R8 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: R05P05S/R8 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05P05S/R8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 7330982P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
7330982P
DC-DC Converters 7330982P
Recom R05P05S/R8 DC/DC Converter

Recom R05P05S/R8 DC/DC Converter

Supplier's Site
DC-DC Converters - 7330982 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
7330982
DC-DC Converters 7330982
Recom R05P05S/R8 DC/DC Converter

Recom R05P05S/R8 DC/DC Converter

Supplier's Site
DC-DC Converters - 1666552 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1666552
DC-DC Converters 1666552
Recom R05P05S/R8 DC/DC Converter

Recom R05P05S/R8 DC/DC Converter

Supplier's Site
Power Supplies Board Mount DCDC Converters - R05P05S/R8 - 890659-R05P05S/R8 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R05P05S/R8
890659-R05P05S/R8
Power Supplies Board Mount DCDC Converters - R05P05S/R8 890659-R05P05S/R8
Manufacturer: Recom Power Win Source Part Number: 890659-R05P05S/R8 Series: ECONOLINE RxxPxx/R (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 5.5V Input Package: Tube Package: 7-SIP Module, 4 Leads Mounting: Through Hole Family Name: R05P05 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R05P05SR8, 19900014, Q8447300, R05P05S/R8-ND, 945-2076-5

Manufacturer: Recom Power
Win Source Part Number: 890659-R05P05S/R8
Series: ECONOLINE RxxPxx/R (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 5.5V Input
Package: Tube
Package: 7-SIP Module, 4 Leads
Mounting: Through Hole
Family Name: R05P05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: R05P05SR8, 19900014, Q8447300, R05P05S/R8-ND, 945-2076-5

Buy Now Datasheet
DC to DC Converter - R05P05S/R8 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R05P05S/R8
DC to DC Converter R05P05S/R8
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.

The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-R05P05S/R8 7330982P 7330982 890659-R05P05S/R8 R05P05S/R8
Product Name 5V 1W DC-DC Converter IC DC-DC Converters DC-DC Converters Power Supplies Board Mount DCDC Converters - R05P05S/R8 DC to DC Converter
Package Type Other; Tube Other; Sip 7 Other; 7-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data