The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.
Win Source Part Number: 1220760-R05P05S/R6.4
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RxxPxx/R (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 6.4 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm)
Alternative Parts (Cross-Reference): 19900323; R05P05S/R6.4.; R05P05SR6.4;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-2439,R05P05S/R6.
Base Product Number: R05P05
DC DC CONVERTER 5V 1W Product overview: R05P05S/R6.4 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05P05S/R6.4 can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | R05P05S/R6.4 | 1220760-R05P05S/R6.4 | 132-R05P05S/R6.4 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | 5V 1W DC-DC Converter IC |
| Output Voltage | 5 volts | 4.5 to 5.5 volts | 5 volts |