Win Source Part Number: 1202764-R0.5S12-1212
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R0.5S (0.5W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Power (Watts): 500 mW
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 42mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 75%
Package / Case: 12-SMD Module, 10 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm)
Alternative Parts (Cross-Reference): 10016729; R0.5S12-1212/HP-R.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10016729,R0.5S121212
Base Product Number: R0.5S12-1212
DC DC CONVERTER 12V 500MW Product overview: R0.5S12-1212/HP-R from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R0.5S12-1212/HP-
0.5W DC/DC-Converter 'ECONOLINE' SMD 3kV unreg
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1202764-R0.5S12-1212/HP-R | 132-R0.5S12-1212/HP-R | R0.5S12-1212/HP-R |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 12V 500MW DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) |