The R0.5D-2415/H is a 0.5W surface-mount DC/DC converter with a 24VDC input and ±15VDC dual output, offering 3kVDC/1s isolation and continuous short-circuit protection. It operates from -40°C to +100°C without derating and achieves 75% efficiency at full load. The converter is housed in an open-frame SMD package with 5 pins out of 8 fitted, and is compliant with UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC60950-1, and EN55032 standards. Output ripple and noise are rated up to 100mVp-p, and the maximum capacitive load is ±68µF.
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R0.5D-2415/H |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |