RECOM Power, Inc. DC DC Converters R0.5D-1212

Description
Isolated Module DC DC Converter 2 Output 12V -12V 21mA, 21mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 21mA, 21mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1486-R0.5D-1212-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R0.5D-1212-CHP
DC DC Converters 1486-R0.5D-1212-CHP
Isolated Module DC DC Converter 2 Output 12V -12V 21mA, 21mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 21mA, 21mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - R0.5D-1212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R0.5D-1212-ND
DC DC Converters R0.5D-1212-ND
Isolated Module DC DC Converter 2 Output 12V -12V 21mA, 21mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 21mA, 21mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 0.5W; Power Supply Approvals Recom Power - 64X2551 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 0.5W; Power Supply Approvals Recom Power
64X2551
Dc-Dc Converter, Medical, 2 O/p, 0.5W; Power Supply Approvals Recom Power 64X2551
DC-DC CONVERTER, MEDICAL, 2 O/P, 0.5W; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-12V; Width:-RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 0.5W; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-12V; Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1486-R0.5D-1212-CHP 64X2551
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 0.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0210 amps 0.0210 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details