RECOM Power, Inc. Evaluation and Demonstration Boards and Kits R-REF01-HB

Description
R12P06S, R12P21503D, R12P21509D, R12P22005D Gate Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
R12P06S, R12P21503D, R12P21509D, R12P22005D Gate Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 945-3140-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
945-3140-ND
Evaluation and Demonstration Boards and Kits 945-3140-ND
R12P06S, R12P21503D, R12P21509D, R12P22005D Gate Driver Power Management Evaluation Board

R12P06S, R12P21503D, R12P21509D, R12P22005D Gate Driver Power Management Evaluation Board

Buy Now Datasheet
Gate Driver Evaluation Product - R-REF01-HB - Richardson RFPD
Downers Grove, IL, United States
Gate Driver Evaluation Product
R-REF01-HB
Gate Driver Evaluation Product R-REF01-HB
The Half-Bridge Gate-Drive Power Supply Reference Design (RD) consists of a half-bridge suitable for voltages up to 1kV and a fully-isolated driver stage with isolated power supplies for the low-side and the high-side switching transistors. It is suitable for single gate drive supply voltages as low as +4V as well as dual gate drive supply voltages as high as +20V / -5V (30V max) with no maximum duty cycle limitations. NOTE: transistors sold separately. The signal ground is galvanically isolated from the power ground and can be connected to any potential, as long as it is less than 2.5kV with respect to the power potential (high-side and low-side). The limiting element is the gate driver IC specification. Features Optimized for very high switching speed 2.5kV continuous input to output isolation High gate-drive currents (up to 10A source and sink) The RD is fitted with a SI8273 gate driver, but can be used with any pin-compatible gate driver with a PWM input (SI8274) or for gate driver ICs with reinforced isolation, for example the UCC21520 (dual pinout layout on PCB). This RD can easily be configured for the following topologies: LLC half-bridge Asymmetric duty cycle half-bridge (forward and flyback) Active clamp half-bridge (forward and flyback) Full-bridge / phase-shifted full-bridge 3-phase B6 bridge NPC B6 bridge (additional driving circuit for NPC is required) Double pulse test Synchronous boost converter Synchronous buck converter

The Half-Bridge Gate-Drive Power Supply Reference Design (RD) consists of a half-bridge suitable for voltages up to 1kV and a fully-isolated driver stage with isolated power supplies for the low-side and the high-side switching transistors. It is suitable for single gate drive supply voltages as low as +4V as well as dual gate drive supply voltages as high as +20V / -5V (30V max) with no maximum duty cycle limitations.

NOTE: transistors sold separately.

The signal ground is galvanically isolated from the power ground and can be connected to any potential, as long as it is less than 2.5kV with respect to the power potential (high-side and low-side). The limiting element is the gate driver IC specification.

Features

  • Optimized for very high switching speed
  • 2.5kV continuous input to output isolation
  • High gate-drive currents (up to 10A source and sink)
  • The RD is fitted with a SI8273 gate driver, but can be used with any pin-compatible gate driver with a PWM input (SI8274) or for gate driver ICs with reinforced isolation, for example the UCC21520 (dual pinout layout on PCB).

This RD can easily be configured for the following topologies:

  • LLC half-bridge
  • Asymmetric duty cycle half-bridge (forward and flyback)
  • Active clamp half-bridge (forward and flyback)
  • Full-bridge / phase-shifted full-bridge
  • 3-phase B6 bridge
  • NPC B6 bridge (additional driving circuit for NPC is required)
  • Double pulse test
  • Synchronous boost converter
  • Synchronous buck converter
Supplier's Site Datasheet
Reference Design Board, Driver Bridge; Silicon Manufacturer Recom Power - 45AC9419 - Newark, An Avnet Company
Chicago, IL, United States
Reference Design Board, Driver Bridge; Silicon Manufacturer Recom Power
45AC9419
Reference Design Board, Driver Bridge; Silicon Manufacturer Recom Power 45AC9419
REFERENCE DESIGN BOARD, DRIVER - BRIDGE; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:SI8273; Kit Application Type:Driver - Bridge; Application Sub Type:IGBT/MOSFET Gate Driver; Core Architecture:-; Product Range:- RoHS Compliant: NA

REFERENCE DESIGN BOARD, DRIVER - BRIDGE; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:SI8273; Kit Application Type:Driver - Bridge; Application Sub Type:IGBT/MOSFET Gate Driver; Core Architecture:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - R-REF01-HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
R-REF01-HB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits R-REF01-HB
GATE DRIVER POWER SUPPLY REFEREN

GATE DRIVER POWER SUPPLY REFEREN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 945-3140-ND R-REF01-HB 45AC9419 R-REF01-HB
Product Name Evaluation and Demonstration Boards and Kits Gate Driver Evaluation Product Reference Design Board, Driver Bridge; Silicon Manufacturer Recom Power Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2049892 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-006-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; LCD Display
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers