RECOM Power, Inc. DC DC Converters R-78W9.0-0.5

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2203-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2203-ND
DC DC Converters 945-2203-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 32V Input

Buy Now Datasheet
Dc/dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power - 83X9339 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power
83X9339
Dc/dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power 83X9339
DC/DC CONVERTER, 9V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:R-78W-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:11V RoHS Compliant: Yes

DC/DC CONVERTER, 9V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:R-78W-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:11V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2203-ND 83X9339
Product Name DC DC Converters Dc/dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 11.0 to 32.0 volts 11.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details