RECOM Power, Inc. DC DC Converters R-78S1.8-0.1

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 100mA 0.65V - 1.3V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 100mA 0.65V - 1.3V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3137-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3137-5-ND
DC DC Converters 945-3137-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 100mA 0.65V - 1.3V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 100mA 0.65V - 1.3V Input

Buy Now Datasheet
DC DC Converters - 1486-R-78S1.8-0.1-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R-78S1.8-0.1-CHP
DC DC Converters 1486-R-78S1.8-0.1-CHP
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 100mA 0.65V - 1.3V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 100mA 0.65V - 1.3V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 0.1A; Power Supply Approvals Recom Power - 45AC9421 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 0.1A; Power Supply Approvals Recom Power
45AC9421
Dc-Dc Converter, 1.8V, 0.1A; Power Supply Approvals Recom Power 45AC9421
DC-DC CONVERTER, 1.8V, 0.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180mW; Output Current Max:100mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Depth:11.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 0.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180mW; Output Current Max:100mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Depth:11.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3137-5-ND 45AC9421
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 0.1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1026057 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details