RECOM Power, Inc. DC DC Converters R-78HB9.0-0.5L

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1722-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1722-5-ND
DC DC Converters 945-1722-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power - 62X9513 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power
62X9513
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power 62X9513
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:R-78HBxx Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:R-78HBxx Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1722-5-ND 62X9513
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details