RECOM Power, Inc. DC DC Converters R-78HB9.0-0.5

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input
Request a Quote
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part of the R-78HBxx Series, operates with an input voltage range of 9V to 72V and provides a stable output of 9V at a maximum current of 0.5A. It features high efficiency, reaching up to 96%, which minimizes heat generation and eliminates the need for heat sinks. The converter is designed for through-hole mounting and is pin-compatible with LM78XX linear regulators, making it suitable for easy integration into existing designs. This converter includes built-in short circuit protection and thermal shutdown features, enhancing its reliability in various applications. It is particularly well-suited for industrial, telecommunications, automotive, and battery-powered applications. The device operates within a temperature range of -40°C to +85°C and has a low ripple and noise output, ensuring stable performance. The product is RoHS compliant and certified under EN-55022 and EN-60950-1 standards, making it a viable option for engineers seeking a robust power supply solution.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part of the R-78HBxx Series, operates with an input voltage range of 9V to 72V and provides a stable output of 9V at a maximum current of 0.5A. It features high efficiency, reaching up to 96%, which minimizes heat generation and eliminates the need for heat sinks. The converter is designed for through-hole mounting and is pin-compatible with LM78XX linear regulators, making it suitable for easy integration into existing designs. This converter includes built-in short circuit protection and thermal shutdown features, enhancing its reliability in various applications. It is particularly well-suited for industrial, telecommunications, automotive, and battery-powered applications. The device operates within a temperature range of -40°C to +85°C and has a low ripple and noise output, ensuring stable performance. The product is RoHS compliant and certified under EN-55022 and EN-60950-1 standards, making it a viable option for engineers seeking a robust power supply solution.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1063-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1063-ND
DC DC Converters 945-1063-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 14V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power - 62X9512 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power
62X9512
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power 62X9512
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:R-78HBxx Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:R-78HBxx Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78HB9.0-0.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78HB9.0-0.5
Power Supplies - Board Mount - DC DC Converters R-78HB9.0-0.5
DC DC CONVERTER 9V 5W

DC DC CONVERTER 9V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1063-ND 62X9512 R-78HB9.0-0.5
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details