RECOM Power, Inc. DC DC Converters R-78HB24-0.3

Description
Linear Regulator Replacement DC DC Converter 1 Output 24V 300mA 36V - 72V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 24V 300mA 36V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1059-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1059-ND
DC DC Converters 945-1059-ND
Linear Regulator Replacement DC DC Converter 1 Output 24V 300mA 36V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 24V 300mA 36V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78HB24-0.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78HB24-0.3
Power Supplies - Board Mount - DC DC Converters R-78HB24-0.3
DC DC CONVERTER 24V 7.2W

DC DC CONVERTER 24V 7.2W

Supplier's Site
Dc-Dc Converter, 24V, 0.3A; Power Supply Approvals Recom Power - 62X9504 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.3A; Power Supply Approvals Recom Power
62X9504
Dc-Dc Converter, 24V, 0.3A; Power Supply Approvals Recom Power 62X9504
DC-DC CONVERTER, 24V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Current Max:300mA; Product Range:R-78HBxx Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:36V RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Current Max:300mA; Product Range:R-78HBxx Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:36V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1059-ND R-78HB24-0.3 62X9504
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details