RECOM Power, Inc. DC DC Converters R-78E3.3-0.5

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 6V - 28V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 6V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1661-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1661-5-ND
DC DC Converters 945-1661-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 6V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 6V - 28V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power - 62X9498 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power
62X9498
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power 62X9498
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:R-78E Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:R-78E Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78E3.3-0.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78E3.3-0.5
Power Supplies - Board Mount - DC DC Converters R-78E3.3-0.5
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1661-5-ND 62X9498 R-78E3.3-0.5
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details