Linear Regulator Replacement DC DC Converter 1 Output 5V 2A 6.5V - 32V Input
DC DC CONVERTER 5V
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-3042-ND | R-78B5.0-2.0 | 11AC9497 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Linear Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 2 amps | 2 amps |