RECOM Power, Inc. DC DC Converters R-78B5.0-1.5

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1.5A 6.5V - 18V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1.5A 6.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1054-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1054-ND
DC DC Converters 945-1054-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1.5A 6.5V - 18V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1.5A 6.5V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78B5.0-1.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B5.0-1.5
Power Supplies - Board Mount - DC DC Converters R-78B5.0-1.5
DC DC CONVERTER 5V 8W

DC DC CONVERTER 5V 8W

Supplier's Site
Dc-Dc Converter, 5V, 1.5A; Power Supply Approvals Recom Power - 62X9484 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.5A; Power Supply Approvals Recom Power
62X9484
Dc-Dc Converter, 5V, 1.5A; Power Supply Approvals Recom Power 62X9484
DC-DC CONVERTER, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:1.5A; Product Range:R-78Bxx-1.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:1.5A; Product Range:R-78Bxx-1.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCHING REGULATOR, 1.5 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY - 70051997 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING REGULATOR, 1.5 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY
70051997
SWITCHING REGULATOR, 1.5 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY 70051997
Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features: Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks Very Low Profile Wide Input Range Low Ripple and Noise EMC Certified

Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features:

  • Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks
  • Very Low Profile
  • Wide Input Range
  • Low Ripple and Noise
  • EMC Certified
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1054-ND R-78B5.0-1.5 62X9484 70051997
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1.5A; Power Supply Approvals Recom Power SWITCHING REGULATOR, 1.5 AMP, SIP 3, 5VSINGLE OUTPUT, HIGH EFFICIENCY
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details