RECOM Power, Inc. DC DC Converters R-78B5.0-1.0L

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1053-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1053-ND
DC DC Converters 945-1053-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 32V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78B5.0-1.0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B5.0-1.0L
Power Supplies - Board Mount - DC DC Converters R-78B5.0-1.0L
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power - 62X9483 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power
62X9483
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power 62X9483
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:R-78Bxx-1.0L Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:R-78Bxx-1.0L Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1053-ND R-78B5.0-1.0L 62X9483
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details