Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Applications: SATA
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 84MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose |