RECOM Power, Inc. DC DC Converters R-78B3.3-1.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1049-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1049-ND
DC DC Converters 945-1049-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 32V Input

Buy Now Datasheet
SWITCHING REGULATOR, 1.0 AMP, SIP 3, 3.3V SINGLE OUTPUT, HIGH EFFICIENCY - 70051993 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING REGULATOR, 1.0 AMP, SIP 3, 3.3V SINGLE OUTPUT, HIGH EFFICIENCY
70051993
SWITCHING REGULATOR, 1.0 AMP, SIP 3, 3.3V SINGLE OUTPUT, HIGH EFFICIENCY 70051993
Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features: Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks Very Low Profile Wide Input Range Low Ripple and Noise EMC Certified

Recom's R-78XX Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. Key Features:

  • Efficiency Up to 97%, Non-Isolated, No Need for Heat Sinks
  • Very Low Profile
  • Wide Input Range
  • Low Ripple and Noise
  • EMC Certified
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - R-78B3.3-1.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B3.3-1.0
Power Supplies - Board Mount - DC DC Converters R-78B3.3-1.0
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power - 62X9478 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power
62X9478
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power 62X9478
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:R-78Bxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:R-78Bxx-1.0 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1049-ND 70051993 R-78B3.3-1.0 62X9478
Product Name DC DC Converters SWITCHING REGULATOR, 1.0 AMP, SIP 3, 3.3V SINGLE OUTPUT, HIGH EFFICIENCY Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Configurable Chassis Mount AC-DC Power supplies - NVA3-453FHFH-F - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 15.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details