RECOM Power, Inc. DC DC Converters R-78B15-2.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 2A 18V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 15V 2A 18V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3036-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3036-ND
DC DC Converters 945-3036-ND
Linear Regulator Replacement DC DC Converter 1 Output 15V 2A 18V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 15V 2A 18V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power - 11AC9494 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power
11AC9494
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power 11AC9494
DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:18V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:18V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78B15-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B15-2.0
Power Supplies - Board Mount - DC DC Converters R-78B15-2.0
DC DC CONVERTER 15V

DC DC CONVERTER 15V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3036-ND 11AC9494 R-78B15-2.0
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details