RECOM Power, Inc. DC DC Converters R-78B12-2.0

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 15V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 15V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3041-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3041-ND
DC DC Converters 945-3041-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 15V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 15V - 32V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78B12-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78B12-2.0
Power Supplies - Board Mount - DC DC Converters R-78B12-2.0
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Recom Power - 11AC9493 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Recom Power
11AC9493
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Recom Power 11AC9493
DC-DC CONVERTER, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Current Max:2A; Product Range:R-78Bxx-2.0 series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3041-ND R-78B12-2.0 11AC9493
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details