RECOM Power, Inc. DC DC Converters R-78AA5.0-1.0SMD

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 18V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3274-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3274-ND
DC DC Converters 945-3274-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 18V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 6.5V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-78AA5.0-1.0SMD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-78AA5.0-1.0SMD
Power Supplies - Board Mount - DC DC Converters R-78AA5.0-1.0SMD
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site
Dc/dc Converter, 5.5W, 3-5.5V, 1A; Power Supply Approvals Recom Power - 62X9456 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5.5W, 3-5.5V, 1A; Power Supply Approvals Recom Power
62X9456
Dc/dc Converter, 5.5W, 3-5.5V, 1A; Power Supply Approvals Recom Power 62X9456
DC/DC CONVERTER, 5.5W, 3-5.5V, 1A; Power Supply Approvals:ITE; Output Power Max:5.5W; Output Voltage Min:3V; Output Voltage Max:5.5V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC/DC CONVERTER, 5.5W, 3-5.5V, 1A; Power Supply Approvals:ITE; Output Power Max:5.5W; Output Voltage Min:3V; Output Voltage Max:5.5V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3274-ND R-78AA5.0-1.0SMD 62X9456
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 5.5W, 3-5.5V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details