RECOM Power, Inc. DC DC Converters R-789.0-0.5

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1040-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1040-ND
DC DC Converters 945-1040-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-789.0-0.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-789.0-0.5
Power Supplies - Board Mount - DC DC Converters R-789.0-0.5
DC DC CONVERTER 9V 5W

DC DC CONVERTER 9V 5W

Supplier's Site
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power - 62X9544 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power
62X9544
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power 62X9544
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:11V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:11V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1040-ND R-789.0-0.5 62X9544
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details