RECOM Power, Inc. DC DC Converters R-782.5-0.5

Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1723-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1723-5-ND
DC DC Converters 945-1723-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5V, 0.5A; Power Supply Approvals Recom Power - 62X9537 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 0.5A; Power Supply Approvals Recom Power
62X9537
Dc-Dc Converter, 2.5V, 0.5A; Power Supply Approvals Recom Power 62X9537
DC-DC CONVERTER, 2.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.25W; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.25W; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-782.5-0.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-782.5-0.5
Power Supplies - Board Mount - DC DC Converters R-782.5-0.5
DC DC CONVERTER 2.5V 1.25W

DC DC CONVERTER 2.5V 1.25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1723-5-ND 62X9537 R-782.5-0.5
Product Name DC DC Converters Dc-Dc Converter, 2.5V, 0.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details