RECOM Power, Inc. Power Supplies Board Mount DCDC Converters - R-781.8-0.5 R-781.8-0.5

Description
Manufacturer: Recom Power Win Source Part Number: 1241771-R-781.8-0.5 Series: INNOLINE R-78-0.5 Packaging: Tube Type: Linear Regulator Replacement Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Size: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm) Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 82% Family Name: R-781.8-0.5 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.recom-internatio nal.com Input Voltage MIN: 4.75V Voltage Input MAX: 32V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): P7805-Q12-S1R5-S; P7805-Q12-S1R8-S; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 1241771-R-781.8-0.5 Series: INNOLINE R-78-0.5 Packaging: Tube Type: Linear Regulator Replacement Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Size: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm) Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 82% Family Name: R-781.8-0.5 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.recom-internatio nal.com Input Voltage MIN: 4.75V Voltage Input MAX: 32V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): P7805-Q12-S1R5-S; P7805-Q12-S1R8-S; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R-781.8-0.5
1241771-R-781.8-0.5
Power Supplies Board Mount DCDC Converters - R-781.8-0.5 1241771-R-781.8-0.5
Manufacturer: Recom Power Win Source Part Number: 1241771-R-781.8-0.5 Series: INNOLINE R-78-0.5 Packaging: Tube Type: Linear Regulator Replacement Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Size: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm) Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 82% Family Name: R-781.8-0.5 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.recom-internatio nal.com Input Voltage MIN: 4.75V Voltage Input MAX: 32V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): P7805-Q12-S1R5-S; P7805-Q12-S1R8-S; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Recom Power
Win Source Part Number: 1241771-R-781.8-0.5
Series: INNOLINE R-78-0.5
Packaging: Tube
Type: Linear Regulator Replacement
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm)
Number of Outputs: 1
Voltage - Output 1: 1.8V
Efficiency: 82%
Family Name: R-781.8-0.5
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.recom-international.com
Input Voltage MIN: 4.75V
Voltage Input MAX: 32V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): P7805-Q12-S1R5-S; P7805-Q12-S1R8-S;
Introduction Date: April 18, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 945-1030-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1030-ND
DC DC Converters 945-1030-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 0.5A; Power Supply Approvals Recom Power - 62X9533 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 0.5A; Power Supply Approvals Recom Power
62X9533
Dc-Dc Converter, 1.8V, 0.5A; Power Supply Approvals Recom Power 62X9533
DC-DC CONVERTER, 1.8V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:900mW; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:900mW; Output Current Max:500mA; Product Range:R-78xx-0.5 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-781.8-0.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-781.8-0.5
Power Supplies - Board Mount - DC DC Converters R-781.8-0.5
DC DC CONVERTER 1.8V 1W

DC DC CONVERTER 1.8V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1241771-R-781.8-0.5 945-1030-ND 62X9533 R-781.8-0.5
Product Name Power Supplies Board Mount DCDC Converters - R-781.8-0.5 DC DC Converters Dc-Dc Converter, 1.8V, 0.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details