The DC-DC Converter, part number 62X9429, operates within an input voltage range of 4.5V to 28V and provides an adjustable output voltage from 2.5V to 5.5V, with a maximum output current of 4A. This converter features a synchronous rectification design, achieving efficiencies up to 97%. It includes overload protection and continuous short circuit protection, ensuring reliable operation. The device is housed in a 12-pin SIP package, with dimensions of 32.2 x 9.1 x 15.0 mm and a typical weight of 9g. It is certified to IEC/EN60950-1 standards and is RoHS compliant. The converter is suitable for various applications requiring a compact and efficient power supply solution.
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 4A 4.5V - 28V Input
DC DC CONVERTER 3.3V 13W
DC-DC CONVERTER, 2.5-5.5V, 4A, SIP; Power Supply Approvals:ITE; Output Power Max:22W; Output Voltage Min:2.5V; Output Voltage Max:5.5V; Output Current Max:4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1027-ND | R-743.3P | 62X9429 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 2.5-5.5V, 4A, Sip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 4 amps | 4 amps | |
| DC Input Voltage | 4.5 to 28.0 volts |