Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 3A 8.5V - 28V Input
DC DC CONVERTER 6.5V 19.5W
DC-DC CONVERTER, 5-8V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:24W; Output Voltage Min:5V; Output Voltage Max:8V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Height:15mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1730-5-ND | R-736.5P | 62X9425 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 5-8V, 3A, Sip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 3 amps | 3 amps | |
| DC Input Voltage | 8.5 to 28.0 volts |