RECOM Power, Inc. DC DC Converters R-733.3P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 28V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1728-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1728-5-ND
DC DC Converters 945-1728-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 28V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 28V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-733.3P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-733.3P
Power Supplies - Board Mount - DC DC Converters R-733.3P
DC DC CONVERTER 3.3V 9.9W

DC DC CONVERTER 3.3V 9.9W

Supplier's Site
Dc-Dc Converter, 2.5-5.5V, 3A, Sip; Power Supply Approvals Recom Power - 62X9421 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5-5.5V, 3A, Sip; Power Supply Approvals Recom Power
62X9421
Dc-Dc Converter, 2.5-5.5V, 3A, Sip; Power Supply Approvals Recom Power 62X9421
DC-DC CONVERTER, 2.5-5.5V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:2.5V; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, 2.5-5.5V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:2.5V; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1728-5-ND R-733.3P 62X9421
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2.5-5.5V, 3A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 4.5 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65917785 - Radwell International
AMETEK Programmable Power
View Details
2 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details