RECOM Power, Inc. DC DC Converters R-7312P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 15V - 28V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 15V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1729-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1729-5-ND
DC DC Converters 945-1729-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 15V - 28V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 15V - 28V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-7312P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-7312P
Power Supplies - Board Mount - DC DC Converters R-7312P
DC DC CONVERTER 12V 36W

DC DC CONVERTER 12V 36W

Supplier's Site
Dc-Dc Converter, 10-14V, 3A, Sip; Power Supply Approvals Recom Power - 62X9417 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 10-14V, 3A, Sip; Power Supply Approvals Recom Power
62X9417
Dc-Dc Converter, 10-14V, 3A, Sip; Power Supply Approvals Recom Power 62X9417
DC-DC CONVERTER, 10-14V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:42W; Output Voltage Min:10V; Output Voltage Max:14V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, 10-14V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:42W; Output Voltage Min:10V; Output Voltage Max:14V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1729-5-ND R-7312P 62X9417
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 10-14V, 3A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 15.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9360-15-dt-29605 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 360.0 volts
View Details