RECOM Power, Inc. DC DC Converters R-625.0P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 9V - 32V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 9V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1603-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1603-5-ND
DC DC Converters 945-1603-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 9V - 32V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 9V - 32V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-625.0P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-625.0P
Power Supplies - Board Mount - DC DC Converters R-625.0P
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site
Dc/dc Converter, 18W, 1.8-9V, 2A, Sip; Power Supply Approvals Recom Power - 62X9401 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 18W, 1.8-9V, 2A, Sip; Power Supply Approvals Recom Power
62X9401
Dc/dc Converter, 18W, 1.8-9V, 2A, Sip; Power Supply Approvals Recom Power 62X9401
DC/DC CONVERTER, 18W, 1.8-9V, 2A, SIP; Power Supply Approvals:ITE; Output Power Max:18W; Output Voltage Min:1.8V; Output Voltage Max:9V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 18W, 1.8-9V, 2A, SIP; Power Supply Approvals:ITE; Output Power Max:18W; Output Voltage Min:1.8V; Output Voltage Max:9V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1603-5-ND R-625.0P 62X9401
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 18W, 1.8-9V, 2A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
2 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details