RECOM Power, Inc. DC DC Converters R-6212P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 14V - 32V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 14V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1602-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1602-5-ND
DC DC Converters 945-1602-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 14V - 32V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 14V - 32V Input

Buy Now Datasheet
Dc/dc Converter, 30W, 3.3-15V, 2A, Sip; Power Supply Approvals Recom Power - 62X9395 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 30W, 3.3-15V, 2A, Sip; Power Supply Approvals Recom Power
62X9395
Dc/dc Converter, 30W, 3.3-15V, 2A, Sip; Power Supply Approvals Recom Power 62X9395
DC/DC CONVERTER, 30W, 3.3-15V, 2A, SIP; Power Supply Approvals:ITE; Output Power Max:30W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 30W, 3.3-15V, 2A, SIP; Power Supply Approvals:ITE; Output Power Max:30W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:2A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-6212P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-6212P
Power Supplies - Board Mount - DC DC Converters R-6212P
DC DC CONVERTER 12V 24W

DC DC CONVERTER 12V 24W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1602-5-ND 62X9395 R-6212P
Product Name DC DC Converters Dc/dc Converter, 30W, 3.3-15V, 2A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 14.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp450-40emdn-19415 - TPS Elektronik GmbH
Specs
DC Output Power 450 watts
View Details