RECOM Power, Inc. DC DC Converters R-619.0P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 11V - 32V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 11V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1601-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1601-5-ND
DC DC Converters 945-1601-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 11V - 32V Input

Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 11V - 32V Input

Buy Now Datasheet
Dc/dc Converter, 15W, 3.3-15V, 1A, Sip; Power Supply Approvals Recom Power - 62X9391 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15W, 3.3-15V, 1A, Sip; Power Supply Approvals Recom Power
62X9391
Dc/dc Converter, 15W, 3.3-15V, 1A, Sip; Power Supply Approvals Recom Power 62X9391
DC/DC CONVERTER, 15W, 3.3-15V, 1A, SIP; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 15W, 3.3-15V, 1A, SIP; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R-619.0P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-619.0P
Power Supplies - Board Mount - DC DC Converters R-619.0P
DC DC CONVERTER 9V 9W

DC DC CONVERTER 9V 9W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1601-5-ND 62X9391 R-619.0P
Product Name DC DC Converters Dc/dc Converter, 15W, 3.3-15V, 1A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 11.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details