RECOM Power, Inc. DC DC Converters R-6112P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 14V - 32V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 14V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1713-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1713-5-ND
DC DC Converters 945-1713-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 14V - 32V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 14V - 32V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-6112P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-6112P
Power Supplies - Board Mount - DC DC Converters R-6112P
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site
Dc-Dc Converter, 3.3-15V, 1A, Sip; Output Power Max Recom Power - 62X9383 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3-15V, 1A, Sip; Output Power Max Recom Power
62X9383
Dc-Dc Converter, 3.3-15V, 1A, Sip; Output Power Max Recom Power 62X9383
DC-DC CONVERTER, 3.3-15V, 1A, SIP; Output Power Max:15W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:14V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3-15V, 1A, SIP; Output Power Max:15W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1713-5-ND R-6112P 62X9383
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3-15V, 1A, Sip; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 14.0 to 32.0 volts 14.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2406N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 6 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details