RECOM Power, Inc. DC DC Converters R-535.0PA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 6.5V - 18V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 6.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1598-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1598-5-ND
DC DC Converters 945-1598-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 6.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 6.5V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R-535.0PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R-535.0PA
Power Supplies - Board Mount - DC DC Converters R-535.0PA
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site
Dc-Dc Converter, 3-5.5V, 3A, Sip; Power Supply Approvals Recom Power - 62X9359 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3-5.5V, 3A, Sip; Power Supply Approvals Recom Power
62X9359
Dc-Dc Converter, 3-5.5V, 3A, Sip; Power Supply Approvals Recom Power 62X9359
DC-DC CONVERTER, 3-5.5V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:3V; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, 3-5.5V, 3A, SIP; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:3V; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1598-5-ND R-535.0PA 62X9359
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3-5.5V, 3A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 6.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details