RECOM Power, Inc.
DC-DC Converters ICs
80000306
Description
2A DC/DC-Converter
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
2A DC/DC-Converter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
2743514P |
|
Product Name
|
DC-DC Converters ICs |
|
Package Type
|
Other; SIP-3
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Reel
Output Voltage
5.1 volts
Input Voltage
36 volts
View Details
Package Type
Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type
Other; PDIP,SOP
Features
Dual Output,Unregulated,1kV Isolation,2W
Output Voltage
14.25 to 15.75 volts
View Details
2 suppliers