RECOM Power, Inc.
DC-DC Converters ICs
80000304
Description
2A DC/DC-Converter
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
2A DC/DC-Converter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
2743510 |
|
Product Name
|
DC-DC Converters ICs |
|
Package Type
|
Other; SIP-3
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 8-DIP (0.300", 7.62mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Fuji Electric Corp. of America
Input Voltage
2 volts
IOUT
18 amps
Configuration / Function
Boost
View Details
Package Type
DIP; Other; Dip 24
Input Voltage
36 volts
View Details
Package Type
Other; DSBGA
Features
Adjustable Output,Light Load Mode,Sleep/Standby Mode
Output Voltage
0.4000 to 3.6 volts
View Details
2 suppliers